Beko logo

Beko WMB 51032 PTEU washing machine Front-load 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33608
Info modified on:
06 Dec 2021, 12:35:50
Short summary description Beko WMB 51032 PTEU washing machine Front-load 1000 RPM White:

Beko WMB 51032 PTEU, Front-load, C, 72 dB, 1000 RPM, 287 kWh, 7260 L

Long summary description Beko WMB 51032 PTEU washing machine Front-load 1000 RPM White:

Beko WMB 51032 PTEU. Loading type: Front-load. Spin-drying class: C, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 287 kWh, Annual water consumption washing: 7260 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.