Beko logo

Beko WM74135W washing machine Front-load 7 kg 1300 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43287
Info modified on:
27 May 2024, 12:05:02
Short summary description Beko WM74135W washing machine Front-load 7 kg 1300 RPM White:

Beko WM74135W, Front-load, 7 kg, B, 74 dB, 1300 RPM, 194 kWh

Long summary description Beko WM74135W washing machine Front-load 7 kg 1300 RPM White:

Beko WM74135W. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 57 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 9020 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.