Beko logo

Beko WM6123W washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50374
Info modified on:
06 Dec 2021, 12:35:43
Short summary description Beko WM6123W washing machine Front-load 6 kg 1200 RPM White:

Beko WM6123W, Front-load, 6 kg, B, 1200 RPM, White

Long summary description Beko WM6123W washing machine Front-load 6 kg 1200 RPM White:

Beko WM6123W. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 695 mm, Depth: 500 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.