Beko WM5120W, Front-load, 5 kg, B, 1200 RPM, Silver
Beko WM5120W. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: Silver. Width: 595 mm, Depth: 480 mm, Height: 850 mm