Beko logo

Beko WDX8543130 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91400
Info modified on:
27 May 2024, 12:29:23
Short summary description Beko WDX8543130 washer dryer Freestanding Front-load White:

Beko WDX8543130, Front-load, Freestanding, White, Stainless steel, 5 kg, 1400 RPM

Long summary description Beko WDX8543130 washer dryer Freestanding Front-load White:

Beko WDX8543130. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 165°. Water consumption washing per cycle: 47 L, Water consumption washing & drying per cycle: 78 L, Energy consumption washing per cycle: 0.76 kWh. Depth: 540 mm, Width: 600 mm, Height: 850 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.