Beko logo

Beko WDR7543121 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75902
Info modified on:
27 May 2024, 14:22:40
Short summary description Beko WDR7543121 washer dryer Freestanding Front-load White:

Beko WDR7543121, Front-load, Freestanding, White, Rotary, Touch, 5 kg, 1400 RPM

Long summary description Beko WDR7543121 washer dryer Freestanding Front-load White:

Beko WDR7543121. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 7 kg. Water consumption washing per cycle: 45 L, Water consumption washing & drying per cycle: 72 L, Energy efficiency scale: A to G. Depth: 590 mm, Width: 600 mm, Height: 840 mm. Washing class: A, Annual energy consumption washing: 160 kWh, Annual water consumption washing: 9000 L

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.