Beko logo

Beko WDIY854310F washer dryer Built-in Front-load White A

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19365
Info modified on:
27 May 2024, 14:29:06
Short summary description Beko WDIY854310F washer dryer Built-in Front-load White A:

Beko WDIY854310F, Front-load, Built-in, White, Left, 5 kg, 1400 RPM

Long summary description Beko WDIY854310F washer dryer Built-in Front-load White A:

Beko WDIY854310F. Loading type: Front-load, Appliance placement: Built-in, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Feet adjustment: 1.5 cm. Energy efficiency class (washing & drying): A, Water consumption washing per cycle: 47 L, Water consumption washing & drying per cycle: 78 L. Depth: 550 mm, Width: 600 mm, Height: 820 mm

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.