Beko logo

Beko WCA160 washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82636
Info modified on:
27 May 2024, 13:05:53
Short summary description Beko WCA160 washing machine Front-load 6 kg 1000 RPM White:

Beko WCA160, Front-load, 6 kg, C, 77 dB, 1000 RPM, 172 kWh

Long summary description Beko WCA160 washing machine Front-load 6 kg 1000 RPM White:

Beko WCA160. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 77 dB, Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 172 kWh, Annual water consumption washing: 8799 L. Product colour: White. Width: 600 mm, Depth: 440 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.