Beko logo

Beko UL584APW Freestanding Undercounter Larder Fridge

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56246
Info modified on:
17 Feb 2025, 11:57:23
Short summary description Beko UL584APW Freestanding Undercounter Larder Fridge:

Beko UL584APW Freestanding Undercounter Larder Fridge, 128 L, SN-T, 40 dB, F, White

Long summary description Beko UL584APW Freestanding Undercounter Larder Fridge:

Beko UL584APW Freestanding Undercounter Larder Fridge. Fridge net capacity: 128 L, Climate class: SN-T, Noise level: 40 dB. Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1, Door hinge: Right. Annual energy consumption: 112 kWh, Energy efficiency class: F. Weight: 27.5 kg. Product colour: White

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.