Beko UF584APW Freestanding Undercounter Freezer with Freezer Guard, 95 L, 6 kg/24h, SN-T, 42 dB, F, White
Beko UF584APW Freestanding Undercounter Freezer with Freezer Guard. Freezer net capacity: 95 L, Climate class: SN-T, Freezing capacity: 6 kg/24h, Storage time during power failure: 12 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Right. Energy efficiency class: F, Annual energy consumption: 209 kWh. Product colour: White