Beko logo

Beko TSE1423N fridge Freestanding 128 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2104
Info modified on:
16 Mar 2025, 13:36:07
Short summary description Beko TSE1423N fridge Freestanding 128 L F White:

Beko TSE1423N, 128 L, SN-T, 38 dB, F, White

Long summary description Beko TSE1423N fridge Freestanding 128 L F White:

Beko TSE1423N. Fridge net capacity: 128 L, Climate class: SN-T, Noise level: 38 dB. Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 112 kWh, Energy efficiency class: F. Weight: 26.5 kg. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.