Beko logo

Beko SGA8328D steam ironing station 2800 W Ceramic soleplate Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33968
Info modified on:
15 Jan 2022, 14:32:22
Short summary description Beko SGA8328D steam ironing station 2800 W Ceramic soleplate Blue, White:

Beko SGA8328D, 2800 W, Ceramic soleplate, 7.2 bar, 155 g/min, Blue, White, Detachable

Long summary description Beko SGA8328D steam ironing station 2800 W Ceramic soleplate Blue, White:

Beko SGA8328D. Iron power: 2800 W, Soleplate type: Ceramic soleplate, Maximum steam pressure: 7.2 bar. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 1.8 m. Width: 220 mm, Depth: 390 mm, Height: 310 mm. Package width: 258 mm, Package depth: 463 mm, Package height: 390 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.