Beko logo

Beko RDSA240K20XP Freestanding 223 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1523
Info modified on:
16 Mar 2025, 14:56:41
Short summary description Beko RDSA240K20XP Freestanding 223 L Stainless steel:

Beko RDSA240K20XP, 223 L, SN-ST, 40 dB, 4 kg/24h, Stainless steel

Long summary description Beko RDSA240K20XP Freestanding 223 L Stainless steel:

Beko RDSA240K20XP. Total net capacity: 223 L. Door hinge: Right. Climate class: SN-ST, Noise level: 40 dB. Fridge net capacity: 177 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 46 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 226 kWh. Product colour: Stainless steel

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.