Beko logo

Beko RDNT271I30XBN fridge-freezer Freestanding 250 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27995
Info modified on:
27 May 2024, 15:20:31
Short summary description Beko RDNT271I30XBN fridge-freezer Freestanding 250 L F Stainless steel:

Beko RDNT271I30XBN, 250 L, No Frost (fridge), SN-T, 3.5 kg/24h, F, Stainless steel

Long summary description Beko RDNT271I30XBN fridge-freezer Freestanding 250 L F Stainless steel:

Beko RDNT271I30XBN. Total net capacity: 250 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 182 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 68 L, Freezing capacity: 3.5 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 245.8 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.