Beko logo

Beko RCNE560E40ZXBN fridge-freezer Freestanding 560 L E Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4738
Info modified on:
16 Mar 2025, 13:41:18
Short summary description Beko RCNE560E40ZXBN fridge-freezer Freestanding 560 L E Silver:

Beko RCNE560E40ZXBN, 560 L, No Frost (fridge), SN-T, 6.5 kg/24h, E, Silver

Long summary description Beko RCNE560E40ZXBN fridge-freezer Freestanding 560 L E Silver:

Beko RCNE560E40ZXBN. Total net capacity: 560 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 356 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 145 L, Freezing capacity: 6.5 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 304 kWh. Product colour: Silver

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.