Beko logo

Beko RCNE560E40ZXB fridge-freezer Freestanding Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35624
Info modified on:
27 May 2024, 14:30:31
Short summary description Beko RCNE560E40ZXB fridge-freezer Freestanding Silver:

Beko RCNE560E40ZXB, No Frost (fridge), ST-T, 38 dB, 6.5 kg/24h, Silver

Long summary description Beko RCNE560E40ZXB fridge-freezer Freestanding Silver:

Beko RCNE560E40ZXB. Door hinge: Right. Climate class: ST-T, Noise level: 38 dB. Fridge net capacity: 356 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 145 L, Freezing capacity: 6.5 kg/24h, No Frost (freezer). Annual energy consumption: 228 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.