Beko RCNE520E41ZX, No Frost (fridge), SN-T, 44 dB, 6 kg/24h, Silver, Stainless steel
Beko RCNE520E41ZX. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 310 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 124 L, Freezing capacity: 6 kg/24h. Annual energy consumption: 211 kWh. Product colour: Silver, Stainless steel