Beko logo

Beko RCNA406E60XBN fridge-freezer Freestanding 362 L C Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
904
Info modified on:
16 Mar 2025, 13:44:16
Short summary description Beko RCNA406E60XBN fridge-freezer Freestanding 362 L C Stainless steel:

Beko RCNA406E60XBN, 362 L, SN-T, 6 kg/24h, C, Fresh zone compartment, Stainless steel

Long summary description Beko RCNA406E60XBN fridge-freezer Freestanding 362 L C Stainless steel:

Beko RCNA406E60XBN. Total net capacity: 362 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 253 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 109 L, Freezing capacity: 6 kg/24h. Fresh zone compartment. Energy efficiency class: C, Annual energy consumption: 171 kWh. Product colour: Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.