Beko logo

Beko RCNA320K20PT fridge-freezer Freestanding 262 L Stainless steel, Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69947
Info modified on:
27 May 2024, 12:37:11
Short summary description Beko RCNA320K20PT fridge-freezer Freestanding 262 L Stainless steel, Titanium:

Beko RCNA320K20PT, 262 L, No Frost (fridge), SN-T, 4 kg/24h, Fresh zone compartment, Stainless steel, Titanium

Long summary description Beko RCNA320K20PT fridge-freezer Freestanding 262 L Stainless steel, Titanium:

Beko RCNA320K20PT. Total net capacity: 262 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 197 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 90 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 318 kWh. Product colour: Stainless steel, Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.