Beko logo

Beko OIM 25901 X oven 65 L 3100 W Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15974
Info modified on:
29 Nov 2024, 15:42:32
Short summary description Beko OIM 25901 X oven 65 L 3100 W Stainless steel:

Beko OIM 25901 X, Electric, 65 L, 3100 W, 65 L, 3100 W, Stainless steel

Long summary description Beko OIM 25901 X oven 65 L 3100 W Stainless steel:

Beko OIM 25901 X. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 3100 W. Product colour: Stainless steel, Control type: Sensor, Control position: Front. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.88 kWh, Power consumption (typical): 3100 W, AC input voltage: 220-240 V. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 59 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.