Beko logo

Beko OIM 25300 X oven 65 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59762
Info modified on:
29 Nov 2024, 15:42:33
Short summary description Beko OIM 25300 X oven 65 L:

Beko OIM 25300 X, Electric, 65 L, Rotary, 2200 W, 594 mm, 547 mm

Long summary description Beko OIM 25300 X oven 65 L:

Beko OIM 25300 X. Oven type: Electric, Total oven(s) interior capacity: 65 L. Control type: Rotary. Power: 2200 W. Width: 594 mm, Depth: 547 mm, Height: 595 mm. Installation compartment dimensions (WxDxH): 560 x 550 x 600 mm, Energy consumption: 0.88 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.