Beko logo

Beko OIM 22300 X oven 65 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55911
Info modified on:
29 Nov 2024, 15:42:33
Short summary description Beko OIM 22300 X oven 65 L Stainless steel:

Beko OIM 22300 X, Electric, 65 L, Stainless steel, Rotary, 2200 W, 594 mm

Long summary description Beko OIM 22300 X oven 65 L Stainless steel:

Beko OIM 22300 X. Oven type: Electric, Total oven(s) interior capacity: 65 L. Product colour: Stainless steel, Control type: Rotary. Power: 2200 W. Width: 594 mm, Depth: 547 mm, Height: 595 mm. Installation compartment dimensions (WxDxH): 560 x 550 x 600 mm, Energy consumption: 0.88 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.