Beko logo

Beko OIE 23301 X oven 65 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24655
Info modified on:
29 Nov 2024, 15:43:04
Short summary description Beko OIE 23301 X oven 65 L Stainless steel:

Beko OIE 23301 X, 65 L, 65 L, Stainless steel, Buttons, Rotary, 0.88 kWh, 600 mm

Long summary description Beko OIE 23301 X oven 65 L Stainless steel:

Beko OIE 23301 X. Total oven(s) interior capacity: 65 L, Oven net capacity: 65 L. Product colour: Stainless steel, Control type: Buttons, Rotary. Energy consumption (conventional): 0.88 kWh. Width: 600 mm, Depth: 550 mm, Height: 600 mm. Energy efficiency class (old): A-20%

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.