Beko logo

Beko MGB 25333 BG Black Grill microwave Built-in 25 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128621
Info modified on:
21 Jun 2022, 21:31:22
Short summary description Beko MGB 25333 BG Black Grill microwave Built-in 25 L 900 W:

Beko MGB 25333 BG, Built-in, Grill microwave, 25 L, 900 W, Built-in display, Touch

Long summary description Beko MGB 25333 BG Black Grill microwave Built-in 25 L 900 W:

Beko MGB 25333 BG. Appliance placement: Built-in, Product type: Grill microwave, Interior capacity: 25 L, Microwave power: 900 W, Built-in display, Control type: Touch, Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.