Beko logo

Beko MGB 25332 BG microwave Black, Stainless steel Built-in 25 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149356
Info modified on:
26 Jun 2020, 12:34:30
Short summary description Beko MGB 25332 BG microwave Black, Stainless steel Built-in 25 L 900 W:

Beko MGB 25332 BG, Built-in, 25 L, 900 W, Built-in display, LED, Rotary, Touch

Long summary description Beko MGB 25332 BG microwave Black, Stainless steel Built-in 25 L 900 W:

Beko MGB 25332 BG. Appliance placement: Built-in, Interior capacity: 25 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product colour: Black, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.