Beko logo

Beko LA620W fridge Freestanding White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54497
Info modified on:
23 Oct 2019, 14:58:41
Short summary description Beko LA620W fridge Freestanding White:

Beko LA620W, No Frost system, SN, 37 dB, White

Long summary description Beko LA620W fridge Freestanding White:

Beko LA620W. No Frost system, Climate class: SN, Noise level: 37 dB. Fridge number of shelves/baskets: 4. Annual energy consumption: 151 kWh. Weight: 31 kg. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.