Beko logo

Beko KDG611W 60cm Freestanding Gas Double Oven Cooker

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22572
Info modified on:
17 Mar 2025, 06:42:08
Short summary description Beko KDG611W 60cm Freestanding Gas Double Oven Cooker:

Beko KDG611W 60cm Freestanding Gas Double Oven Cooker, Freestanding cooker, White, Rotary, White, Front, Metal

Long summary description Beko KDG611W 60cm Freestanding Gas Double Oven Cooker:

Beko KDG611W 60cm Freestanding Gas Double Oven Cooker. Product type: Freestanding cooker, Product colour: White, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Gas, Oven net capacity: 72 L. Oven 2 size: Small, Oven 2 power source: Gas, Oven 2 position: Top. Energy consumption (conventional): 1.33 kWh, Connected load (gas): 12700 W, Energy efficiency scale: A+++ to D

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.