Beko logo

Beko KDC611W 60cm Double Oven Electric Cooker

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49995
Info modified on:
17 Mar 2025, 06:42:04
Short summary description Beko KDC611W 60cm Double Oven Electric Cooker:

Beko KDC611W 60cm Double Oven Electric Cooker, Freestanding cooker, White, Rotary, White, Front, Metal

Long summary description Beko KDC611W 60cm Double Oven Electric Cooker:

Beko KDC611W 60cm Double Oven Electric Cooker. Product type: Freestanding cooker, Product colour: White, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Ceramic. Oven size: Medium, Oven power source: Electric, Oven net capacity: 69 L. Oven 2 size: Small, Oven 2 power source: Electric, Oven 2 position: Top. Energy consumption (forced convection): 0.88 kWh, Connected load (electric): 10000 W, Energy efficiency scale: A+++ to D

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.