Beko logo

Beko KA52NE Freestanding cooker Gas Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36476
Info modified on:
29 Nov 2024, 16:41:41
Short summary description Beko KA52NE Freestanding cooker Gas Silver:

Beko KA52NE, Freestanding cooker, Silver, Rotary, Silver, Front, Metal

Long summary description Beko KA52NE Freestanding cooker Gas Silver:

Beko KA52NE. Product type: Freestanding cooker, Product colour: Silver, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Gas, Oven net capacity: 61 L. Oven 2 grill type: Variable rate grill, Oven 2 grill power: 2500 W. Energy consumption (conventional): 1.53 kWh, Connected load (gas): 12900 W, Energy efficiency scale: A+++ to D

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.