Beko logo

Beko HTV 8733 XS0 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81665
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko HTV 8733 XS0 washer dryer Freestanding Front-load White:

Beko HTV 8733 XS0, Front-load, Freestanding, White, LCD, 5 kg, 1400 RPM

Long summary description Beko HTV 8733 XS0 washer dryer Freestanding Front-load White:

Beko HTV 8733 XS0. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 8 kg. Energy efficiency class (old): A. Width: 600 mm, Height: 840 mm, Weight: 68 kg. Washing class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.