Beko logo

Beko HSA 29530 freezer Chest freezer Freestanding 284 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116490
Info modified on:
27 May 2024, 12:04:24
Short summary description Beko HSA 29530 freezer Chest freezer Freestanding 284 L White:

Beko HSA 29530, 284 L, 17 kg/24h, SN-T, 41 dB, 4*, White

Long summary description Beko HSA 29530 freezer Chest freezer Freestanding 284 L White:

Beko HSA 29530. Freezer net capacity: 284 L, Climate class: SN-T, Freezing capacity: 17 kg/24h, Storage time during power failure: 67 h, Noise level: 41 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 208 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.