Beko logo

Beko HNE51210S 60cm Chimney Cooker Hood

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1436
Info modified on:
29 May 2025, 13:14:21
Short summary description Beko HNE51210S 60cm Chimney Cooker Hood:

Beko HNE51210S 60cm Chimney Cooker Hood, 280 m³/h, E, C, D, 47 dB, 67 dB

Long summary description Beko HNE51210S 60cm Chimney Cooker Hood:

Beko HNE51210S 60cm Chimney Cooker Hood. Maximum extraction power: 280 m³/h, Fluid dynamic efficiency class: E, Lighting efficiency class: C. Type: Semi built-in (pull out), Product colour: Silver, Control type: Slider. Grease filter type: Metal, Number of filters: 1 pc(s). Bulb power: 3 W, Number of bulbs: 1 bulb(s), Bulb type: LED. Annual energy consumption: 66.1 kWh, Motor power: 118 W, AC input voltage: 220 - 240 V

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.