Beko logo

Beko HIZG 64101 SX hob Stainless steel Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82158
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko HIZG 64101 SX hob Stainless steel Built-in Gas 4 zone(s):

Beko HIZG 64101 SX, Stainless steel, Built-in, Gas, Stainless steel, 4 zone(s), 4 zone(s)

Long summary description Beko HIZG 64101 SX hob Stainless steel Built-in Gas 4 zone(s):

Beko HIZG 64101 SX. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top right. Power: 7900 W. Width: 580 mm, Depth: 510 mm, Height: 84 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.