Beko logo

Beko HII 63400 AT hob Black Built-in Zone induction hob 3 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72981
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko HII 63400 AT hob Black Built-in Zone induction hob 3 zone(s):

Beko HII 63400 AT, Black, Built-in, Zone induction hob, 3 zone(s), 3 zone(s), Simmer

Long summary description Beko HII 63400 AT hob Black Built-in Zone induction hob 3 zone(s):

Beko HII 63400 AT. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front. Connected load (electric): 7200 W. Width: 580 mm, Depth: 510 mm, Height: 55 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.