Beko logo

Beko HCA62640W cooker hood Wall-mounted White 537 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85360
Info modified on:
29 Nov 2024, 15:54:27
Short summary description Beko HCA62640W cooker hood Wall-mounted White 537 m³/h:

Beko HCA62640W, 537 m³/h, Ducted/Recirculating, D, A, C, 71 dB

Long summary description Beko HCA62640W cooker hood Wall-mounted White 537 m³/h:

Beko HCA62640W. Maximum extraction power: 537 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: D. Type: Wall-mounted, Product colour: White. Grease filter type: Metal. Bulb power: 6 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 90 kWh, Motor power: 210 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.