Beko logo

Beko GNO4331XP side-by-side refrigerator Freestanding 436 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48744
Info modified on:
27 May 2024, 14:22:28
Short summary description Beko GNO4331XP side-by-side refrigerator Freestanding 436 L Stainless steel:

Beko GNO4331XP, Freestanding, American door, Stainless steel, LED, 436 L, SN-T

Long summary description Beko GNO4331XP side-by-side refrigerator Freestanding 436 L Stainless steel:

Beko GNO4331XP. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 436 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 291 L. Freezer net capacity: 145 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 302 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.