Beko logo

Beko GNE V422 X side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59042
Info modified on:
27 Mar 2024, 11:11:04
Short summary description Beko GNE V422 X side-by-side refrigerator Freestanding Stainless steel:

Beko GNE V422 X, Freestanding, American door, Stainless steel, SN-T, 43 dB, 616 L

Long summary description Beko GNE V422 X side-by-side refrigerator Freestanding Stainless steel:

Beko GNE V422 X. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Climate class: SN-T, Noise level: 43 dB, Total gross capacity: 616 L. Fridge net capacity: 375 L. Freezer net capacity: 151 L, Freezer position: Side-placed, Freezing capacity: 2 kg/24h. Fresh zone compartment net capacity: 15 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.