Beko logo

Beko GNE V422 P side-by-side refrigerator Freestanding 526 L Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63504
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko GNE V422 P side-by-side refrigerator Freestanding 526 L Black:

Beko GNE V422 P, Freestanding, American door, Black, Buttons, R600a, 526 L

Long summary description Beko GNE V422 P side-by-side refrigerator Freestanding 526 L Black:

Beko GNE V422 P. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 526 L, Climate class: SN-T, Noise level: 46 dB. Fridge net capacity: 360 L. Freezer net capacity: 151 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Fresh zone compartment net capacity: 15 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.