Beko logo

Beko GNE 60520 DX side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87177
Info modified on:
17 Jul 2025, 14:55:28
Short summary description Beko GNE 60520 DX side-by-side refrigerator Freestanding Stainless steel:

Beko GNE 60520 DX, Freestanding, French door, Stainless steel, SN-T, 40 dB, 600 L

Long summary description Beko GNE 60520 DX side-by-side refrigerator Freestanding Stainless steel:

Beko GNE 60520 DX. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Climate class: SN-T, Noise level: 40 dB, Total gross capacity: 600 L. Fridge net capacity: 370 L. Freezer net capacity: 154 L, Freezer position: Bottom-placed, Freezing capacity: 13.5 kg/24h. Fresh zone compartment net capacity: 25 L

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.