Beko logo

Beko GNE 134630 X side-by-side refrigerator Freestanding 535 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100114
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko GNE 134630 X side-by-side refrigerator Freestanding 535 L Stainless steel:

Beko GNE 134630 X, Freestanding, Stainless steel, 535 L, SN-T, 43 dB, 380 L

Long summary description Beko GNE 134630 X side-by-side refrigerator Freestanding 535 L Stainless steel:

Beko GNE 134630 X. Appliance placement: Freestanding, Product colour: Stainless steel. Total net capacity: 535 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 380 L. Freezer net capacity: 155 L, Freezing capacity: 13 kg/24h, Storage time during power failure: 15 h. Fresh zone compartment net capacity: 25 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.