Beko logo

Beko GM 15321 DX NS cooker Freestanding cooker Electric Gas Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28822
Info modified on:
29 Nov 2024, 16:41:43
Short summary description Beko GM 15321 DX NS cooker Freestanding cooker Electric Gas Stainless steel:

Beko GM 15321 DX NS, Freestanding cooker, Stainless steel, Rotary, Touch, Stainless steel, Top front, LED

Long summary description Beko GM 15321 DX NS cooker Freestanding cooker Electric Gas Stainless steel:

Beko GM 15321 DX NS. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary, Touch. Hob type: Gas, Number of cooking zones: 5 zone(s), Number of gas cooking zones: 5 zone(s). Oven size: Large, Oven power source: Electric, Oven net capacity: 108 L. Energy consumption (conventional): 1.3 kWh, Energy consumption (forced convection): 0.96 kWh, Connected load (electric): 2900 W. Width: 900 mm, Depth: 600 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.