Beko logo

Beko FSE 1000 Upright freezer Freestanding 85 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75807
Info modified on:
22 Feb 2023, 14:59:43
Short summary description Beko FSE 1000 Upright freezer Freestanding 85 L White:

Beko FSE 1000, 85 L, 10.5 kg/24h, SN, 39 dB, 4*, White

Long summary description Beko FSE 1000 Upright freezer Freestanding 85 L White:

Beko FSE 1000. Freezer net capacity: 85 L, Climate class: SN, Freezing capacity: 10.5 kg/24h, Storage time during power failure: 16.5 h, Noise level: 39 dB, Star rating: 4*. Annual energy consumption: 204 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.