Beko logo

Beko FS4823W Freestanding Undercounter Freezer with Freezer Guard

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31181
Info modified on:
05 Mar 2025, 09:57:38
Short summary description Beko FS4823W Freestanding Undercounter Freezer with Freezer Guard:

Beko FS4823W Freestanding Undercounter Freezer with Freezer Guard, 65 L, 2.9 kg/24h, SN-T, 37 dB, E, White

Long summary description Beko FS4823W Freestanding Undercounter Freezer with Freezer Guard:

Beko FS4823W Freestanding Undercounter Freezer with Freezer Guard. Freezer net capacity: 65 L, Climate class: SN-T, Freezing capacity: 2.9 kg/24h, Storage time during power failure: 9 h, Noise level: 37 dB, Star rating: 4*. Door hinge: Right. Energy efficiency class: E, Annual energy consumption: 158 kWh. Product colour: White

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.