Beko logo

Beko FDF63110DBR cooker Freestanding cooker Electric Combi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4978
Info modified on:
29 Nov 2024, 16:41:46
Short summary description Beko FDF63110DBR cooker Freestanding cooker Electric Combi Black:

Beko FDF63110DBR, Freestanding cooker, Black, Rotary, Black, Brass, Front, Combi

Long summary description Beko FDF63110DBR cooker Freestanding cooker Electric Combi Black:

Beko FDF63110DBR. Product type: Freestanding cooker, Product colour: Black, Control type: Rotary. Hob type: Combi, Number of cooking zones: 4 zone(s), Top surface type: Glass. Oven size: Medium, Oven power source: Electric, Oven net capacity: 49 L. Oven 2 size: Small, Oven 2 power source: Electric, Oven 2 position: Bottom. Energy consumption (forced convection): 0.61 kWh, AC input voltage: 220-240 V, AC input frequency: 50 Hz

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.