Beko logo

Beko EV7100 washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143824
Info modified on:
27 Mar 2024, 11:10:51
Short summary description Beko EV7100 washing machine Front-load 7 kg 1000 RPM White:

Beko EV7100, Front-load, 7 kg, 1000 RPM, 217 kWh, White

Long summary description Beko EV7100 washing machine Front-load 7 kg 1000 RPM White:

Beko EV7100. Loading type: Front-load. Rated capacity: 7 kg. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 217 kWh. Product colour: White. Width: 600 mm, Depth: 500 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.