Beko logo

Beko EV 5800 +Y washing machine Front-load 5 kg 800 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72513
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko EV 5800 +Y washing machine Front-load 5 kg 800 RPM White:

Beko EV 5800 +Y, Front-load, 5 kg, 76 dB, 800 RPM, 168 kWh, 9900 L

Long summary description Beko EV 5800 +Y washing machine Front-load 5 kg 800 RPM White:

Beko EV 5800 +Y. Loading type: Front-load. Rated capacity: 5 kg, Noise level (spin): 76 dB, Noise level (wash): 61 dB, Maximum spin speed: 800 RPM. Annual energy consumption washing: 168 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 600 mm, Depth: 415 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.