Beko DUN 6634 FX, Semi built-in, Stainless steel, 1.8 m, Basket, 13 place settings, 44 dB
Beko DUN 6634 FX. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Cord length: 1.8 m. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.92 kWh, Connected load: 2200 W. Width: 598 mm, Depth: 548 mm, Height: 820 mm. Package width: 644 mm, Package depth: 661 mm, Package height: 859 mm