Beko logo

Beko DSX83410 tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72955
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Beko DSX83410 tumble dryer Freestanding Front-load 8 kg A++ White:

Beko DSX83410, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, 118 L

Long summary description Beko DSX83410 tumble dryer Freestanding Front-load 8 kg A++ White:

Beko DSX83410. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: A, Drying programs: Jeans/denim, Cotton, Synthetics. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.92 kWh, Annual energy consumption: 230 kWh. Depth: 609 mm, Width: 595 mm, Height: 846 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.