Beko logo

Beko DSFS6831 Freestanding 10 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26939
Info modified on:
07 Oct 2024, 11:12:06
Short summary description Beko DSFS6831 Freestanding 10 place settings:

Beko DSFS6831, Freestanding, White, LCD, 10 place settings, 45 dB, 194 min

Long summary description Beko DSFS6831 Freestanding 10 place settings:

Beko DSFS6831. Appliance placement: Freestanding, Door colour: White, Display type: LCD. Number of place settings: 10 place settings, Noise level: 45 dB, Cycle time: 194 min. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.83 kWh, Connected load: 2200 W. Width: 448 mm, Depth: 570 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 236 kWh, Annual water consumption: 2520 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.