Beko logo

Beko DSFS 6831 X dishwasher Freestanding 10 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89471
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Beko DSFS 6831 X dishwasher Freestanding 10 place settings:

Beko DSFS 6831 X, Freestanding, Stainless steel, LCD, 10 place settings, 47 dB, Eco, Intensive, Quick

Long summary description Beko DSFS 6831 X dishwasher Freestanding 10 place settings:

Beko DSFS 6831 X. Appliance placement: Freestanding, Door colour: Stainless steel, Display type: LCD. Number of place settings: 10 place settings, Noise level: 47 dB, Dishwashing programs: Eco, Intensive, Quick. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.74 kWh. Width: 450 mm, Depth: 570 mm, Height: 850 mm. Annual energy consumption: 211 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.